Passive Plus, Inc. Ceramic Capacitors 0603N1R2BW251

Description
.060 X.030 1.2 PF .1PF 250 VOLTS
Request a Quote Datasheet
Description
.060 X.030 1.2 PF .1PF 250 VOLTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0603N1R2BW251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N1R2BW251CT-ND
Ceramic Capacitors 4363-0603N1R2BW251CT-ND
.060 X.030 1.2 PF .1PF 250 VOLTS

.060 X.030 1.2 PF .1PF 250 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N1R2BW251DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N1R2BW251DKR-ND
Ceramic Capacitors 4363-0603N1R2BW251DKR-ND
.060 X.030 1.2 PF .1PF 250 VOLTS

.060 X.030 1.2 PF .1PF 250 VOLTS

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N1R2BW251TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N1R2BW251TR-ND
Ceramic Capacitors 4363-0603N1R2BW251TR-ND
.060 X.030 1.2 PF .1PF 250 VOLTS

.060 X.030 1.2 PF .1PF 250 VOLTS

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0603N1R2BW251CT-ND 4363-0603N1R2BW251DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers