Passive Plus, Inc. Ceramic Capacitors 0603N1R0AW251

Description
CAP CER 1PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0603N1R0AW251TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N1R0AW251TR-ND
Ceramic Capacitors 4363-0603N1R0AW251TR-ND
CAP CER 1PF 250V C0G/NP0 0603

CAP CER 1PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N1R0AW251DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N1R0AW251DKR-ND
Ceramic Capacitors 4363-0603N1R0AW251DKR-ND
CAP CER 1PF 250V C0G/NP0 0603

CAP CER 1PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N1R0AW251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N1R0AW251CT-ND
Ceramic Capacitors 4363-0603N1R0AW251CT-ND
CAP CER 1PF 250V C0G/NP0 0603

CAP CER 1PF 250V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603N1R0AW251 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603N1R0AW251
Capacitors - Ceramic Capacitors 0603N1R0AW251
CAP CER 1PF 250V C0G/NP0 0603

CAP CER 1PF 250V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - 0603N1R0AW251 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N1R0AW251
Ceramic Capacitors 0603N1R0AW251
.060 X.030 1.0 PF .05PF 250 VOLT

.060 X.030 1.0 PF .05PF 250 VOLT

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4363-0603N1R0AW251TR-ND 4363-0603N1R0AW251DKR-ND 0603N1R0AW251 0603N1R0AW251
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers