Passive Plus, Inc. Ceramic Capacitors 0603N100FW251

Description
CAP CER 10PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 10PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0603N100FW251DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N100FW251DKR-ND
Ceramic Capacitors 4363-0603N100FW251DKR-ND
CAP CER 10PF 250V C0G/NP0 0603

CAP CER 10PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N100FW251TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N100FW251TR-ND
Ceramic Capacitors 4363-0603N100FW251TR-ND
CAP CER 10PF 250V C0G/NP0 0603

CAP CER 10PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 4363-0603N100FW251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0603N100FW251CT-ND
Ceramic Capacitors 4363-0603N100FW251CT-ND
CAP CER 10PF 250V C0G/NP0 0603

CAP CER 10PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 0603N100FW251 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N100FW251
Ceramic Capacitors 0603N100FW251
.060 X.030 10 PF 1% 250 VOLTS SU

.060 X.030 10 PF 1% 250 VOLTS SU

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0603N100FW251DKR-ND 4363-0603N100FW251TR-ND 0603N100FW251
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers