Passive Plus, Inc. Ceramic Capacitors 0505X202MW500

Description
CAP CER 2000PF 50V X7R 0505
Request a Quote Datasheet
Description
CAP CER 2000PF 50V X7R 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505X202MW500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X202MW500CT-ND
Ceramic Capacitors 4363-0505X202MW500CT-ND
CAP CER 2000PF 50V X7R 0505

CAP CER 2000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X202MW500DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X202MW500DKR-ND
Ceramic Capacitors 4363-0505X202MW500DKR-ND
CAP CER 2000PF 50V X7R 0505

CAP CER 2000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X202MW500TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X202MW500TR-ND
Ceramic Capacitors 4363-0505X202MW500TR-ND
CAP CER 2000PF 50V X7R 0505

CAP CER 2000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 0505X202MW500 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505X202MW500
Ceramic Capacitors 0505X202MW500
.055 X.055 2000 PF 20% 50 VOLT,

.055 X.055 2000 PF 20% 50 VOLT,

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0505X202MW500CT-ND 4363-0505X202MW500DKR-ND 0505X202MW500
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details