Passive Plus, Inc. Ceramic Capacitors 0505X103KW500

Description
CAP CER 10000PF 50V X7R 0505
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505X103KW500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X103KW500CT-ND
Ceramic Capacitors 4363-0505X103KW500CT-ND
CAP CER 10000PF 50V X7R 0505

CAP CER 10000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X103KW500DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X103KW500DKR-ND
Ceramic Capacitors 4363-0505X103KW500DKR-ND
CAP CER 10000PF 50V X7R 0505

CAP CER 10000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505X103KW500TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505X103KW500TR-ND
Ceramic Capacitors 4363-0505X103KW500TR-ND
CAP CER 10000PF 50V X7R 0505

CAP CER 10000PF 50V X7R 0505

Buy Now Datasheet
Ceramic Capacitors - 0505X103KW500 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505X103KW500
Ceramic Capacitors 0505X103KW500
.055 X.055 10000 PF 10% 50 VOLT,

.055 X.055 10000 PF 10% 50 VOLT,

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4363-0505X103KW500CT-ND 4363-0505X103KW500DKR-ND 0505X103KW500
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details