Passive Plus, Inc. Ceramic Capacitors 0505P750JP151X

Description
CAP CER 75PF 150V P90 0505
Request a Quote Datasheet
Description
CAP CER 75PF 150V P90 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505P750JP151XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P750JP151XTR-ND
Ceramic Capacitors 4363-0505P750JP151XTR-ND
CAP CER 75PF 150V P90 0505

CAP CER 75PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P750JP151XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P750JP151XDKR-ND
Ceramic Capacitors 4363-0505P750JP151XDKR-ND
CAP CER 75PF 150V P90 0505

CAP CER 75PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505P750JP151XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505P750JP151XCT-ND
Ceramic Capacitors 4363-0505P750JP151XCT-ND
CAP CER 75PF 150V P90 0505

CAP CER 75PF 150V P90 0505

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0505P750JP151X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0505P750JP151X
Capacitors - Ceramic Capacitors 0505P750JP151X
CAP CER 75PF 150V P90 0505

CAP CER 75PF 150V P90 0505

Supplier's Site
Ceramic Capacitors - 0505P750JP151X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0505P750JP151X
Ceramic Capacitors 0505P750JP151X
.050 X.050 75 PF 5% 150 VOLTS NO

.050 X.050 75 PF 5% 150 VOLTS NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4363-0505P750JP151XTR-ND 4363-0505P750JP151XDKR-ND 0505P750JP151X 0505P750JP151X
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass High Frequency; Bypass; RF, Microwave, High Frequency, Bypass, Decoupling High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details