Passive Plus, Inc. Ceramic Capacitors 0505C9R1BP301X

Description
CAP CER 9.1PF 300V C0G/NP0 0505
Request a Quote Datasheet
Description
CAP CER 9.1PF 300V C0G/NP0 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C9R1BP301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C9R1BP301XTR-ND
Ceramic Capacitors 4363-0505C9R1BP301XTR-ND
CAP CER 9.1PF 300V C0G/NP0 0505

CAP CER 9.1PF 300V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C9R1BP301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C9R1BP301XDKR-ND
Ceramic Capacitors 4363-0505C9R1BP301XDKR-ND
CAP CER 9.1PF 300V C0G/NP0 0505

CAP CER 9.1PF 300V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C9R1BP301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C9R1BP301XCT-ND
Ceramic Capacitors 4363-0505C9R1BP301XCT-ND
CAP CER 9.1PF 300V C0G/NP0 0505

CAP CER 9.1PF 300V C0G/NP0 0505

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C9R1BP301XTR-ND 4363-0505C9R1BP301XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers