Passive Plus, Inc. Ceramic Capacitors 0505C750JW201X

Description
.055 X.055 75 PF 5% 200 VOLTS SU
Request a Quote Datasheet
Description
.055 X.055 75 PF 5% 200 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C750JW201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C750JW201XCT-ND
Ceramic Capacitors 4363-0505C750JW201XCT-ND
.055 X.055 75 PF 5% 200 VOLTS SU

.055 X.055 75 PF 5% 200 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C750JW201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C750JW201XTR-ND
Ceramic Capacitors 4363-0505C750JW201XTR-ND
.055 X.055 75 PF 5% 200 VOLTS SU

.055 X.055 75 PF 5% 200 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C750JW201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C750JW201XDKR-ND
Ceramic Capacitors 4363-0505C750JW201XDKR-ND
.055 X.055 75 PF 5% 200 VOLTS SU

.055 X.055 75 PF 5% 200 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C750JW201XCT-ND 4363-0505C750JW201XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details