Passive Plus, Inc. Ceramic Capacitors 0505C6R2BW301X

Description
.055 X.055 6.2 PF 0.1PF 300 VOLT
Request a Quote Datasheet
Description
.055 X.055 6.2 PF 0.1PF 300 VOLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C6R2BW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C6R2BW301XDKR-ND
Ceramic Capacitors 4363-0505C6R2BW301XDKR-ND
.055 X.055 6.2 PF 0.1PF 300 VOLT

.055 X.055 6.2 PF 0.1PF 300 VOLT

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C6R2BW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C6R2BW301XCT-ND
Ceramic Capacitors 4363-0505C6R2BW301XCT-ND
.055 X.055 6.2 PF 0.1PF 300 VOLT

.055 X.055 6.2 PF 0.1PF 300 VOLT

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C6R2BW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C6R2BW301XTR-ND
Ceramic Capacitors 4363-0505C6R2BW301XTR-ND
.055 X.055 6.2 PF 0.1PF 300 VOLT

.055 X.055 6.2 PF 0.1PF 300 VOLT

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C6R2BW301XDKR-ND 4363-0505C6R2BW301XCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers