Passive Plus, Inc. Ceramic Capacitors 0505C620GW201X

Description
.055 X.055 62 PF 2% 200 VOLTS SU
Request a Quote Datasheet
Description
.055 X.055 62 PF 2% 200 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C620GW201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C620GW201XCT-ND
Ceramic Capacitors 4363-0505C620GW201XCT-ND
.055 X.055 62 PF 2% 200 VOLTS SU

.055 X.055 62 PF 2% 200 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C620GW201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C620GW201XDKR-ND
Ceramic Capacitors 4363-0505C620GW201XDKR-ND
.055 X.055 62 PF 2% 200 VOLTS SU

.055 X.055 62 PF 2% 200 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C620GW201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C620GW201XTR-ND
Ceramic Capacitors 4363-0505C620GW201XTR-ND
.055 X.055 62 PF 2% 200 VOLTS SU

.055 X.055 62 PF 2% 200 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C620GW201XCT-ND 4363-0505C620GW201XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details