Passive Plus, Inc. Ceramic Capacitors 0505C510GW201X

Description
.055 X.055 51 PF 2% 200 VOLTS SU
Request a Quote Datasheet
Description
.055 X.055 51 PF 2% 200 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C510GW201XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C510GW201XTR-ND
Ceramic Capacitors 4363-0505C510GW201XTR-ND
.055 X.055 51 PF 2% 200 VOLTS SU

.055 X.055 51 PF 2% 200 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C510GW201XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C510GW201XCT-ND
Ceramic Capacitors 4363-0505C510GW201XCT-ND
.055 X.055 51 PF 2% 200 VOLTS SU

.055 X.055 51 PF 2% 200 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C510GW201XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C510GW201XDKR-ND
Ceramic Capacitors 4363-0505C510GW201XDKR-ND
.055 X.055 51 PF 2% 200 VOLTS SU

.055 X.055 51 PF 2% 200 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C510GW201XTR-ND 4363-0505C510GW201XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details