Passive Plus, Inc. Ceramic Capacitors 0505C470KW301X

Description
.055 X.055 47 PF 10% 300 VOLTS S
Request a Quote Datasheet
Description
.055 X.055 47 PF 10% 300 VOLTS S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C470KW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C470KW301XTR-ND
Ceramic Capacitors 4363-0505C470KW301XTR-ND
.055 X.055 47 PF 10% 300 VOLTS S

.055 X.055 47 PF 10% 300 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C470KW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C470KW301XCT-ND
Ceramic Capacitors 4363-0505C470KW301XCT-ND
.055 X.055 47 PF 10% 300 VOLTS S

.055 X.055 47 PF 10% 300 VOLTS S

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C470KW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C470KW301XDKR-ND
Ceramic Capacitors 4363-0505C470KW301XDKR-ND
.055 X.055 47 PF 10% 300 VOLTS S

.055 X.055 47 PF 10% 300 VOLTS S

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C470KW301XTR-ND 4363-0505C470KW301XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers