Passive Plus, Inc. Ceramic Capacitors 0505C330JW301X

Description
.055 X.055 33 PF 5% 300 VOLTS SU
Request a Quote Datasheet
Description
.055 X.055 33 PF 5% 300 VOLTS SU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4363-0505C330JW301XDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C330JW301XDKR-ND
Ceramic Capacitors 4363-0505C330JW301XDKR-ND
.055 X.055 33 PF 5% 300 VOLTS SU

.055 X.055 33 PF 5% 300 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C330JW301XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C330JW301XTR-ND
Ceramic Capacitors 4363-0505C330JW301XTR-ND
.055 X.055 33 PF 5% 300 VOLTS SU

.055 X.055 33 PF 5% 300 VOLTS SU

Buy Now Datasheet
Ceramic Capacitors - 4363-0505C330JW301XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4363-0505C330JW301XCT-ND
Ceramic Capacitors 4363-0505C330JW301XCT-ND
.055 X.055 33 PF 5% 300 VOLTS SU

.055 X.055 33 PF 5% 300 VOLTS SU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4363-0505C330JW301XDKR-ND 4363-0505C330JW301XTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details