Parker Hannifin / Automation / Electromechanical Division - Europe VIX Servo Drive VIX250CE

Description
Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.5A & 5.0A RMS rating Up to 80V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Programmable resolution Optional CANopen/RS485 interface Automatic Standby Current Reduction Compact package Compatible with Parker high performance servo motors
Description
Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.5A & 5.0A RMS rating Up to 80V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Programmable resolution Optional CANopen/RS485 interface Automatic Standby Current Reduction Compact package Compatible with Parker high performance servo motors

Suppliers

Company
Product
Description
Supplier Links
VIX Servo Drive VIX250CE
Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.5A & 5.0A RMS rating Up to 80V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Programmable resolution Optional CANopen/RS485 interface Automatic Standby Current Reduction Compact package Compatible with Parker high performance servo motors
  • Fully digital design
  • Field-oriented control for improved low-speed performance
  • Panel or DIN rail mounting
  • 2.5A & 5.0A RMS rating
  • Up to 80V DC bus
  • Built-in controller using Parker's proven EASI code
  • Powerful front-end software - EASI-V
  • Programmable resolution
  • Optional CANopen/RS485 interface
  • Automatic Standby Current Reduction
  • Compact package
  • Compatible with Parker high performance servo motors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Servo Drives
Product Number VIX250CE
Product Name VIX Servo Drive
Description Pulse Width Modulation Drive
Drive Architecture Digital
Axes 1.0
Commutation Trapezoidal
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-1220A-HV - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 40 to 175 volts
Continuous Current 12 amps
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4206-2G - TLE4206-2G - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
PIglide Motion Controller for One Axis - A-811.CE - PI (Physik Instrumente) L.P.
Specs
Description PC-Based
Axes 1.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details
Servo Drive/Servo Control - 209686450 - Radwell International
Specs
AC Input 400 volts
Continuous Current 3 to 11 amps
View Details