Parker Hannifin/Electromechanical Automation Reed/Hall-Effect/Magnetic Switch SMC-1PC

Description
ELECTRONIC SENSOR, HALL EFFECT, NC, PNP, W/ CONNECTOR, YELLOW LED, 150MM, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRONIC SENSOR, HALL EFFECT, NC, PNP, W/ CONNECTOR, YELLOW LED, 150MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 87830935 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
87830935
Reed/Hall-Effect/Magnetic Switch 87830935
ELECTRONIC SENSOR, HALL EFFECT, NC, PNP, W/ CONNECTOR, YELLOW LED, 150MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC SENSOR, HALL EFFECT, NC, PNP, W/ CONNECTOR, YELLOW LED, 150MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
SCHRADER BELLOWS Sensors & Switches SMC-1PC

SCHRADER BELLOWS Sensors & Switches SMC-1PC

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 87830935
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2P20-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical
Measurement Range 74.8 inch (1900 mm)
View Details