Parker Hannifin / Automation / Electromechanical Division - Europe SLVD-N SLVD5ND

Description
Compact Digital Servo Drive From 1.25 A to 17 A continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Configurable feedback Current, torque and speed control Positioner Electronic shaft Electronic cam Internal PLC - programming according to IEC61131-3 (option) Standard interface: RS232/485, SBCCAN Optional interface: EtherCAT, CANopen (DS301, DS402) Internal EMC filter for three phase power supply International standards: CE, UL, cUL
Description
Compact Digital Servo Drive From 1.25 A to 17 A continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Configurable feedback Current, torque and speed control Positioner Electronic shaft Electronic cam Internal PLC - programming according to IEC61131-3 (option) Standard interface: RS232/485, SBCCAN Optional interface: EtherCAT, CANopen (DS301, DS402) Internal EMC filter for three phase power supply International standards: CE, UL, cUL

Suppliers

Company
Product
Description
Supplier Links
SLVD-N SLVD5ND
Compact Digital Servo Drive From 1.25 A to 17 A continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Configurable feedback Current, torque and speed control Positioner Electronic shaft Electronic cam Internal PLC - programming according to IEC61131-3 (option) Standard interface: RS232/485, SBCCAN Optional interface: EtherCAT, CANopen (DS301, DS402) Internal EMC filter for three phase power supply International standards: CE, UL, cUL

Compact Digital Servo Drive

  • From 1.25 A to 17 A continuous current
  • 230 VAC, 1 and 3 phase operation
  • Internal braking resistor
  • Configurable feedback
  • Current, torque and speed control
  • Positioner
  • Electronic shaft
  • Electronic cam
  • Internal PLC - programming according to IEC61131-3 (option)
  • Standard interface: RS232/485, SBCCAN
  • Optional interface: EtherCAT, CANopen (DS301, DS402)
  • Internal EMC filter for three phase power supply
  • International standards: CE, UL, cUL
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Servo Drives
Product Number SLVD5ND
Product Name SLVD-N
Description Multi-Axis
Drive Architecture Digital
Axes 1.0 to 32.0
Commutation Sinusoidal
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-330A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Description Multi-Axis; Speed Controller; Amplifier
Drive Architecture Digital
Axes 1.0
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G - TLE4729G - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Servo Drive/Servo Control - 51732 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 230 volts
Continuous Current 15 amps
View Details