Parker Hannifin / Automation / Electromechanical Division - Europe SLVD SLVD1PR

Description
Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control Positioner with speed trapezoidal profile Digital lack with variable ratio and phase correction Electronic cam (up to 4 cam tables) Built-in PLC with ladder and instruction list programming language (128 steps) CanBus standard (CanOpen DS301 or SBCCAN) DeviceNet and Profibus-DP communication (optional via Bridge accessories) CE certification, UL & CSA certification (up to sLVD7)
Datasheet
Description
Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control Positioner with speed trapezoidal profile Digital lack with variable ratio and phase correction Electronic cam (up to 4 cam tables) Built-in PLC with ladder and instruction list programming language (128 steps) CanBus standard (CanOpen DS301 or SBCCAN) DeviceNet and Profibus-DP communication (optional via Bridge accessories) CE certification, UL & CSA certification (up to sLVD7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control Positioner with speed trapezoidal profile Digital lack with variable ratio and phase correction Electronic cam (up to 4 cam tables) Built-in PLC with ladder and instruction list programming language (128 steps) CanBus standard (CanOpen DS301 or SBCCAN) DeviceNet and Profibus-DP communication (optional via Bridge accessories) CE certification, UL & CSA certification (up to sLVD7)

Compact Digital Servo Drive

  • From 1.25Arms to 15Arms continuous current
  • 230 VAC, 1 and 3 phase operation
  • Internal braking resistor
  • Resolver and incremental encoder feedback
  • +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
  • Positioner with speed trapezoidal profile
  • Digital lack with variable ratio and phase correction
  • Electronic cam (up to 4 cam tables)
  • Built-in PLC with ladder and instruction list programming language (128 steps)
  • CanBus standard (CanOpen DS301 or SBCCAN)
  • DeviceNet and Profibus-DP communication (optional via Bridge accessories)
  • CE certification, UL & CSA certification (up to sLVD7)
Supplier's Site Datasheet
SLVD-N SLVD1PR
Compact Digital Servo Drive From 1.25 A to 17 A continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Configurable feedback Current, torque and speed control Positioner Electronic shaft Electronic cam Internal PLC - programming according to IEC61131-3 (option) Standard interface: RS232/485, SBCCAN Optional interface: EtherCAT, CANopen (DS301, DS402) Internal EMC filter for three phase power supply International standards: CE, UL, cUL

Compact Digital Servo Drive

  • From 1.25 A to 17 A continuous current
  • 230 VAC, 1 and 3 phase operation
  • Internal braking resistor
  • Configurable feedback
  • Current, torque and speed control
  • Positioner
  • Electronic shaft
  • Electronic cam
  • Internal PLC - programming according to IEC61131-3 (option)
  • Standard interface: RS232/485, SBCCAN
  • Optional interface: EtherCAT, CANopen (DS301, DS402)
  • Internal EMC filter for three phase power supply
  • International standards: CE, UL, cUL
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Servo Drives Servo Drives
Product Number SLVD1PR SLVD1PR
Product Name SLVD SLVD-N
Description Multi-Axis Multi-Axis
Drive Architecture Digital Digital
Axes 1.0 to 32.0 1.0 to 32.0
Commutation Sinusoidal Sinusoidal
Setup Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-2550A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 25 amps
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE8444SL - TLE8444SL - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
PIglide Motion Controller for One Axis - A-811.CE - PI (Physik Instrumente) L.P.
Specs
Description PC-Based
Axes 1.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details
Servo Drive/Servo Control - 6337230 - Radwell International
Specs
AC Input 230 volts
Continuous Current 7 amps
View Details