Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications.
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | S64PK14-3/8 |
| Product Name | Prestolok Fitting Series |
| Fitting Type | Tube Fitting; Tee Fitting; Adapter Fitting |
| Connection Type | Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 14mm Tube x 3/8" Thread |
| Material | Thermoplastic |