Parker Hannifin / Automation / Pneumatic - Europe P3Y Air Preparation Systems P3YFA18DSCN

Description
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A comprehensive range of modular control products & accessories, · Soft soft start valves; · Combined soft start dump valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High flow units up to 20,000 l/m - One bowl type to reduce number of product variants - Unique manual/semi-auto drain, again reduces product variants - 16 bar solenoid operated soft start/ dump valves Full set of modular control products in a true 1” body size
Description
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A comprehensive range of modular control products & accessories, · Soft soft start valves; · Combined soft start dump valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High flow units up to 20,000 l/m - One bowl type to reduce number of product variants - Unique manual/semi-auto drain, again reduces product variants - 16 bar solenoid operated soft start/ dump valves Full set of modular control products in a true 1” body size

Suppliers

Company
Product
Description
Supplier Links
P3Y Air Preparation Systems - P3YFA18DSCN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
P3Y Air Preparation Systems
P3YFA18DSCN
P3Y Air Preparation Systems P3YFA18DSCN
The P3Y Series consists of: - Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms. - Filters, Coalescers, Regulators, Filter/regulators, Lubricators, - A comprehensive range of modular control products & accessories, · Soft soft start valves; · Combined soft start dump valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High flow units up to 20,000 l/m - One bowl type to reduce number of product variants - Unique manual/semi-auto drain, again reduces product variants - 16 bar solenoid operated soft start/ dump valves Full set of modular control products in a true 1” body size

The P3Y Series consists of:

- Body ported units in sizes 3/4 & 1”, available in BSPP (G) & NPT thread forms.

- Filters, Coalescers, Regulators, Filter/regulators, Lubricators,

- A comprehensive range of modular control products & accessories,

· Soft soft start valves;

· Combined soft start dump valves;

· Proportional pressure control valves;

· High precision & high flow air piloted regulators;

· 3/2 ball valves;

· Dry air take-off manifold;

· 1 1/4” & 1 1/2” port extensions.

Key features P3Y series include:

- Robust but lightweight aluminium construction

- High flow units up to 20,000 l/m

- One bowl type to reduce number of product variants

- Unique manual/semi-auto drain, again reduces product variants

- 16 bar solenoid operated soft start/ dump valves

Full set of modular control products in a true 1” body size

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Compressed Air Filters
Product Number P3YFA18DSCN
Product Name P3Y Air Preparation Systems
Filter Type Coalescing
Connection British Standard Pipe Thread
Filter Size 0.0100 microns (0.0100 micrometers)
Maximum Volume 125014.0 SCFM (212490 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Sintered Filter - FMH - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
 - 1253542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN12L-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3"
Filter Size 0.0 microns (0.0 micrometers)
View Details
Fine filter combination - LFMBA-1/4-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/4" NPT; G1/4
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details