Moduflex Extra Compressed Air Filters
Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality.
Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing.
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Compressed Air Filters |
| Product Number | P3KFA14ESAN |
| Product Name | Moduflex FRLs P3K Series |
| Filter Type | General Purpose |
| Connection | British Standard Pipe Thread |
| Filter Size | 5 microns (5 micrometers) |
| Maximum Volume | 105.9 SCFM (180 m³/hr) |