Parker Hannifin Corporation Pneumatic Solenoid Valves P32TA14SCNA2CN

Description
Parker P32TA14SCNA2CN Dump Valve
Request a Quote
Description
Parker P32TA14SCNA2CN Dump Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 7579534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
7579534
Pneumatic Solenoid Valves 7579534
Parker P32TA14SCNA2CN Dump Valve

Parker P32TA14SCNA2CN Dump Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 7579534
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5E -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-100-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Sporlan Oil Level Control Components - OL-60XH-1 OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details