NB: Please note that the mounting dimensions for the P1M range of Short Build Cylinders vary between the US versions and the European model. Care must be exercised when downloading CAD drawings for these cylinders to use the correct file. AirCad Drawing library (link via the Pneumatic Division-Europe home page) holds the correct files for the European models.
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | P1M032VDMA7G005 |
| Product Name | P1M Series |
| Stroke | 0.1969 inch (5 mm) |
| Operating Pressure | 145 psi (102 m H2O) |
| Bore Size | 1.26 inch (32 mm) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Cylinder Configuration | Simple |