Parker Hannifin / Automation / Pneumatic - Europe P1J Series P1J-S032SS-0050

Description
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
Description
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
  • Dia 12 to 63mm bore size
  • Stroke lengths up to 100mm
  • Single and double acting
  • Magnetic piston as standard
  • Compact dimensions for confined spaces
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1J-S032SS-0050
Product Name P1J Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26B-DW-70-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Ball Screw
View Details
P8-ST Micro Stepper Actuator 25mm stroke 49:1 gearing - P8-25-49-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTS - Standard Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 33.72 lbs (15.29 kg)
Drive Type Lead Screw/ACME Screw
View Details