Actuonix Motion Devices P8-ST Micro Stepper Actuator 25mm stroke 49:1 gearing P8-25-49-3-ST

Description
P8-ST Linear Actuator with Stepper Motor P8-25-49-3-ST
Request a Quote
Description
P8-ST Linear Actuator with Stepper Motor P8-25-49-3-ST
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P8-25-49-3-ST is a miniature linear stepper actuator with a 25mm stroke and 49:1 gear reduction. It has a closed length of 60mm and weighs 20g. The actuator operates on 0-4.2 VDC with a maximum current of 256mA per phase and holds a maximum static load of 200N. It provides a full step size of approximately 0.0018mm, with a backdrive force of 25N without power and over 30N with power applied. The device features IP-54 ingress protection, operates between -10°C and +40°C, and has a maximum temperature rise of 80°C. Audible noise is less than 40 dB at 45cm under low-noise settings, with a maximum duty cycle of 100%. Ingress protection is IP-54, and mechanical backlash is less than 0.5mm. Each unit includes two mounting brackets and M3 hardware, with a 300mm cable and mating connector.

Datasheet Summary
Powered by GS/AI

The P8-25-49-3-ST is a miniature linear stepper actuator with a 25mm stroke and 49:1 gear reduction. It has a closed length of 60mm and weighs 20g. The actuator operates on 0-4.2 VDC with a maximum current of 256mA per phase and holds a maximum static load of 200N. It provides a full step size of approximately 0.0018mm, with a backdrive force of 25N without power and over 30N with power applied. The device features IP-54 ingress protection, operates between -10°C and +40°C, and has a maximum temperature rise of 80°C. Audible noise is less than 40 dB at 45cm under low-noise settings, with a maximum duty cycle of 100%. Ingress protection is IP-54, and mechanical backlash is less than 0.5mm. Each unit includes two mounting brackets and M3 hardware, with a 300mm cable and mating connector.

Suppliers

Company
Product
Description
Supplier Links
P8-ST Micro Stepper Actuator 25mm stroke 49:1 gearing - P8-25-49-3-ST - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-ST Micro Stepper Actuator 25mm stroke 49:1 gearing
P8-25-49-3-ST
P8-ST Micro Stepper Actuator 25mm stroke 49:1 gearing P8-25-49-3-ST
P8-ST Linear Actuator with Stepper Motor P8-25-49-3-ST

P8-ST Linear Actuator with Stepper Motor

P8-25-49-3-ST

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-25-49-3-ST
Product Name P8-ST Micro Stepper Actuator 25mm stroke 49:1 gearing
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 2.76 in/sec (4.2 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

L12-P Micro Linear Actuator with Position Feedback 100mm 100:1 6 volts - L12-100-100-6-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
L12-P Micro Linear Actuator with Position Feedback 100mm 50:1 6 volts - L12-100-50-6-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
PQ12-P Linear Actuator with Feedback 30:1 12 volts - PQ12-30-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
P16-P Linear Actuator with Feedback 100mm 22:1 12 volts - P16-100-22-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details