Parker Hannifin / Automation / Pneumatic - Europe P1J Series P1J-S032DS-0050

Description
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
Description
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
  • Dia 12 to 63mm bore size
  • Stroke lengths up to 100mm
  • Single and double acting
  • Magnetic piston as standard
  • Compact dimensions for confined spaces
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1J-S032DS-0050
Product Name P1J Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26B-120-SV-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Micro Stepper Actuator 25mm - P8-25-165-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder - MAGTEC® Standard - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 120 to 273 inch (3048 to 6934 mm)
View Details
Linear Actuators Series 08L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 2.7 lbs (1.22 kg)
Drive Type Lead Screw/ACME Screw
View Details