Parker Hannifin / Automation / Pneumatic - Europe
P1J Series
P1J-S020DS-0025
Parker Hannifin / Automation / Pneumatic - Europe
Suppliers
Dia 12 to 63mm bore size
Stroke lengths up to 100mm
Single and double acting
Magnetic piston as standard
Compact dimensions for confined spaces
Complete range of mountings and sensors
Dia 12 to 63mm bore size
Stroke lengths up to 100mm
Single and double acting
Magnetic piston as standard
Compact dimensions for confined spaces
Complete range of mountings and sensors
Supplier's Site
Technical Specifications
Product Category
Linear Actuators
Product Number
P1J-S020DS-0025
Product Name
P1J Series
Device Type
Rod Type
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
98.43 inch (2500 mm)
Rated Speed
19.69 in/sec (30 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
31.5 inch (800 mm)
Rated Speed
39.37 in/sec (60 m/min)
View Details
PI (Physik Instrumente) L.P.
Actuation Type
Electrical
Stroke or X-Axis Travel
0.3937 to 1.97 inch (10 to 50 mm)
Rated Speed
0.0295 in/sec (0.0450 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
2.4 inch (61 mm)
Rated Force
22.48 lbs (10.2 kg)
View Details