Parker Hannifin Corporation ISO 6431/VDMA - P1D Series P1D-S080MS-0500

Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
ISO 6431/VDMA - P1D Series - P1D-S080MS-0500 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 6431/VDMA - P1D Series
P1D-S080MS-0500
ISO 6431/VDMA - P1D Series P1D-S080MS-0500
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
  • Dia 32 - 125mm Bore sizes to ISO/VDMA standards
  • Double acting for medium duty operation
  • Magnetic piston as standard
  • Non-lube operation
  • Adjustable end cushioning
  • High and low temperature versions
  • Clean version for Food Industry
  • Flexible porting
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Cylinders
Product Number P1D-S080MS-0500
Product Name ISO 6431/VDMA - P1D Series
Stroke 19.69 inch (500 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 3.15 inch (80 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
GC 4000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Compact air cylinder - ADN-63-15-A-P-A - Festo Corporation
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details