Parker Hannifin / Automation / Pneumatic - Europe ISO 6431/VDMA - P1D Series P1D-S032MS-0025

Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
Description
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors

Suppliers

Company
Product
Description
Supplier Links
ISO 6431/VDMA - P1D Series - P1D-S032MS-0025 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
ISO 6431/VDMA - P1D Series
P1D-S032MS-0025
ISO 6431/VDMA - P1D Series P1D-S032MS-0025
Dia 32 - 125mm Bore sizes to ISO/VDMA standards Double acting for medium duty operation Magnetic piston as standard Non-lube operation Adjustable end cushioning High and low temperature versions Clean version for Food Industry Flexible porting Complete range of mountings and sensors
  • Dia 32 - 125mm Bore sizes to ISO/VDMA standards
  • Double acting for medium duty operation
  • Magnetic piston as standard
  • Non-lube operation
  • Adjustable end cushioning
  • High and low temperature versions
  • Clean version for Food Industry
  • Flexible porting
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1D-S032MS-0025
Product Name ISO 6431/VDMA - P1D Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 20 in/sec (30.48 m/min)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (28mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 7.5 volts
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 65.42 lbs (29.67 kg)
Drive Type Ball Screw
View Details
Pneumatic Linear Actuators - MAGTEC® Magnetically Coupled-Type Air Cylinder - MAGTEC® Standard - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 120 to 273 inch (3048 to 6934 mm)
View Details