Certified application in EX environments
The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU Directive 94/9/EG (ATEX 95) for Pneumatic Components."
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | OSP-P63 |
| Product Name | OSP-P ATEX Version Series |
| Device Type | Rodless |
| Actuation Type | Pneumatic |
| Stroke or X-Axis Travel | 0.0394 to 236 inch (1 to 6000 mm) |
| Rated Speed | 0.1969 in/sec (0.3000 m/min) |
| Rated Force | 420 lbs (191 kg) |