Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E SB Series OSP-E25-SB

Description
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu
Description
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E SB Series - OSP-E25-SB - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E SB Series
OSP-E25-SB
Electric Actuator OSP-E SB Series OSP-E25-SB
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu

Linear actuator with ball screw

Advantages:

  • Accurate path and position control
  • High force output
  • Easy installation
  • Excellent slow speed characteristics
  • Ideal for precise traverse operations
    (e.g. machine feeds) and lifting applications

Features:

  • Integrated drive and guidance system
  • Complete motor and control packages
  • Diverse range of accessories and mountings
  • Optimal screw pitches (5, 10, 25 mm)

Standard Version:

  • OSP-E25SB, OSP-E32SB, OSP-E50SB
  • Standard carrier with own internal guidance
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per rotation of threaded spindle:
    Type OSP-E25 : 5 mm
    Type OSP-E32 : 5, 10 mm
    Type OSP-E50 : 5, 10, 25 mm

Options:

  • Tandem version
  • Cleanroom version, certified to DIN EN ISO 14644-1
  • Incremental displacement measuring system SFI-plu
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number OSP-E25-SB
Product Name Electric Actuator OSP-E SB Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.0394 to 43.31 inch (1 to 1100 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Linear Pneumatic Actuator - LP - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 5 to 16 inch (127 to 406 mm)
View Details