Parker Hannifin/Electromechanical Automation Gear Head NR34S-005

Description
PRECISION GEAR HEAD, NEMA, 5:1, STD BL, SGL SH, CMR-NU_FGE3. FREE 2 YEAR RADWELL WARRANTY
Description
PRECISION GEAR HEAD, NEMA, 5:1, STD BL, SGL SH, CMR-NU_FGE3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 5835667 - Radwell International
Willingboro, NJ, United States
Gear Head
5835667
Gear Head 5835667
PRECISION GEAR HEAD, NEMA, 5:1, STD BL, SGL SH, CMR-NU_FGE3. FREE 2 YEAR RADWELL WARRANTY

PRECISION GEAR HEAD, NEMA, 5:1, STD BL, SGL SH, CMR-NU_FGE3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 5835667
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-138 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 138 (X : 1)
View Details
S Box 60:1 Bronze - S60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details