Parker Hannifin / Automation / Electromechanical Division - Europe MX80S Series MX80SP

Description
The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation. Miniature Size - Low Profile (35 mm high X 80 mm wide) Normal or cleanroom environments Multi-axis platform Selectable travels:25, 50, 100, 150 mm. 1.5 µm Bi-directional Repeatability: Cross Roller Bearing (zero cage creep option) Resolutions: 1.0; 2.0; or 10.0 mm leads 123 N Axial Thrust Digital limit/home system Stepper or servo motor driven Dowel holes for repeatable payload mounting
Description
The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation. Miniature Size - Low Profile (35 mm high X 80 mm wide) Normal or cleanroom environments Multi-axis platform Selectable travels:25, 50, 100, 150 mm. 1.5 µm Bi-directional Repeatability: Cross Roller Bearing (zero cage creep option) Resolutions: 1.0; 2.0; or 10.0 mm leads 123 N Axial Thrust Digital limit/home system Stepper or servo motor driven Dowel holes for repeatable payload mounting

Suppliers

Company
Product
Description
Supplier Links
MX80S Series MX80SP
The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation. Miniature Size - Low Profile (35 mm high X 80 mm wide) Normal or cleanroom environments Multi-axis platform Selectable travels:25, 50, 100, 150 mm. 1.5 µm Bi-directional Repeatability: Cross Roller Bearing (zero cage creep option) Resolutions: 1.0; 2.0; or 10.0 mm leads 123 N Axial Thrust Digital limit/home system Stepper or servo motor driven Dowel holes for repeatable payload mounting

The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a servo or stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation.

  • Miniature Size - Low Profile (35 mm high X 80 mm wide)
  • Normal or cleanroom environments
  • Multi-axis platform
  • Selectable travels:25, 50, 100, 150 mm.
  • 1.5 µm Bi-directional Repeatability:
  • Cross Roller Bearing (zero cage creep option)
  • Resolutions: 1.0; 2.0; or 10.0 mm leads
  • 123 N Axial Thrust
  • Digital limit/home system
  • Stepper or servo motor driven
  • Dowel holes for repeatable payload mounting
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Slides and Linear Stages
Product Number MX80SP
Product Name MX80S Series
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 5.91 inch (25 to 150 mm)
Rated Speed 3.94 in/sec (6 m/min)
Carriage Load 17.64 lbs (8 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.12 inch (384 mm)
View Details
Ball Slide Positioning Stage - 2204MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-N-25-20-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details