Parker Hannifin / Automation / Electromechanical Division - Europe MX80L Series MX80LP

Description
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring rapid-fire positioning of light loads within a small work envelope. Miniature Size - Low Profile (25 mm high X 80 mm wide) Linear Servo-motor drive 5 g acceleration High velocity (2 m/s.) Quick Settling Submicron precision Multi-axis platform Selectable travels: 25,50,100,150, 200 mm. Cross Roller Bearing (zero cage creep design) "Plug-in" intelligent drive No Moving Cables Dowel holes for repeatable mounting of payload Cleanroom and Low ESD options
Description
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring rapid-fire positioning of light loads within a small work envelope. Miniature Size - Low Profile (25 mm high X 80 mm wide) Linear Servo-motor drive 5 g acceleration High velocity (2 m/s.) Quick Settling Submicron precision Multi-axis platform Selectable travels: 25,50,100,150, 200 mm. Cross Roller Bearing (zero cage creep design) "Plug-in" intelligent drive No Moving Cables Dowel holes for repeatable mounting of payload Cleanroom and Low ESD options

Suppliers

Company
Product
Description
Supplier Links
MX80L Series MX80LP
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring rapid-fire positioning of light loads within a small work envelope. Miniature Size - Low Profile (25 mm high X 80 mm wide) Linear Servo-motor drive 5 g acceleration High velocity (2 m/s.) Quick Settling Submicron precision Multi-axis platform Selectable travels: 25,50,100,150, 200 mm. Cross Roller Bearing (zero cage creep design) "Plug-in" intelligent drive No Moving Cables Dowel holes for repeatable mounting of payload Cleanroom and Low ESD options

Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring rapid-fire positioning of light loads within a small work envelope.

  • Miniature Size - Low Profile (25 mm high X 80 mm wide)
  • Linear Servo-motor drive
  • 5 g acceleration
  • High velocity (2 m/s.)
  • Quick Settling
  • Submicron precision
  • Multi-axis platform
  • Selectable travels: 25,50,100,150, 200 mm.
  • Cross Roller Bearing (zero cage creep design)
  • "Plug-in" intelligent drive
  • No Moving Cables
  • Dowel holes for repeatable mounting of payload
  • Cleanroom and Low ESD options
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Slides and Linear Stages
Product Number MX80LP
Product Name MX80L Series
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.9843 to 5.91 inch (25 to 150 mm)
Z-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 17.64 lbs (8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XYZθxθyθz Aligner, 3 mm, 4°, 1/4-20 - 8095 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
Linear Stage - LS-180 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 to 20 inch (155 to 508 mm)
Rated Speed 2.95 to 7.87 in/sec (4.5 to 12 m/min)
View Details
Crossed Roller Slide Table - NBT-4205A - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 501 to 1000 lbs (227 to 454 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details