ElectroCraft Motor MPP26-WL-018V24-220-D

Description
MOTOR, 4-POLE,LH SHAFT, 18.35 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 4-POLE,LH SHAFT, 18.35 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120684822 - Radwell International
Willingboro, NJ, United States
MOTOR, 4-POLE,LH SHAFT, 18.35 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 4-POLE,LH SHAFT, 18.35 RATIO, 24V, NO GEAR RELEASE, MANUAL BRAKE RELEASE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120684822
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ02AW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 25 : 1
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Motors - 8777137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
View Details