Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40°F (-40°C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants or freons, making them environmentally sound.
| Parker Hannifin Filtration and Separation Div. / Balston Products | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | IT0250-3500 |
| Product Name | IT Series Membrane Dryers |
| Dryer Technology | Membrane |
| Power Source | None |
| Dimensions & Weight | 26"Lx18"Wx6"D 24.5 lbs |
| Features | Filter; Automatic Condensate Drain |