Parker Hannifin / Automation / Electromechanical Division - Europe HD Series Linear Positioners HD185

Description
The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam strength and carriage stiffness. The linear bearings and ballscrews are self lubricating, precision components with long life at 100 % duty operation. The HD Series also includes IP30 rated belt seals that protect the interior components from debris in tough environments. The pre-selected motor choices make sizing as simple as looking at a graph and online 3D models make application quick and efficient. The HD Series is the ideal solution for industrial positioning applications. 24/7 operation at 100 % duty Dowel holes for repeatable mounting IP30 rated protective belt seals Travels up to 2 m Maintenance Free linear bearings and ballscrew Three sizes: 85 mm, 125 mm, and 185 mm
Datasheet
Description
The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam strength and carriage stiffness. The linear bearings and ballscrews are self lubricating, precision components with long life at 100 % duty operation. The HD Series also includes IP30 rated belt seals that protect the interior components from debris in tough environments. The pre-selected motor choices make sizing as simple as looking at a graph and online 3D models make application quick and efficient. The HD Series is the ideal solution for industrial positioning applications. 24/7 operation at 100 % duty Dowel holes for repeatable mounting IP30 rated protective belt seals Travels up to 2 m Maintenance Free linear bearings and ballscrew Three sizes: 85 mm, 125 mm, and 185 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD Series Linear Positioners HD185
The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam strength and carriage stiffness. The linear bearings and ballscrews are self lubricating, precision components with long life at 100 % duty operation. The HD Series also includes IP30 rated belt seals that protect the interior components from debris in tough environments. The pre-selected motor choices make sizing as simple as looking at a graph and online 3D models make application quick and efficient. The HD Series is the ideal solution for industrial positioning applications. 24/7 operation at 100 % duty Dowel holes for repeatable mounting IP30 rated protective belt seals Travels up to 2 m Maintenance Free linear bearings and ballscrew Three sizes: 85 mm, 125 mm, and 185 mm

The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam strength and carriage stiffness. The linear bearings and ballscrews are self lubricating, precision components with long life at 100 % duty operation. The HD Series also includes IP30 rated belt seals that protect the interior components from debris in tough environments. The pre-selected motor choices make sizing as simple as looking at a graph and online 3D models make application quick and efficient. The HD Series is the ideal solution for industrial positioning applications.

  • 24/7 operation at 100 % duty
  • Dowel holes for repeatable mounting
  • IP30 rated protective belt seals
  • Travels up to 2 m
  • Maintenance Free linear bearings and ballscrew
  • Three sizes: 85 mm, 125 mm, and 185 mm
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Slides and Linear Stages
Product Number HD185
Product Name HD Series Linear Positioners
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 78.74 inch (300 to 2000 mm)
Rated Speed 787 in/sec (1200 m/min)
Carriage Load 3241 lbs (1470 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
STAINLESS STEEL 38MM SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18 inch (457 mm)
View Details