Parker Hannifin / Automation / Electromechanical Division - Europe Ethernet Powerlink Servo Drive Compax3

Description
Available in both 120/240 VAC and 480 VAC input versions Current output from 2.5A RMS continuous to 155A RMS continuous Available with ETHERNET Powerlink Certified Category 3 Safety (EN954-1 Cat. 3) Programs in all five IEC61131-3 International programming standard Scalable control technology: preset indexer to fully programmable Advanced following and camming support Support for SSI feedback for additional load control Resolver, Encoder, Sine-Cosine or Stegmann feedback Multiple fieldbus options, including DeviceNet Internal regeneration circuitry with external resistor connections Easy-to-use wizards-based configuration via C3 ServoManager(TM) Full diagnostic, tuning and 4-channel oscilloscope features provided in the standard C3 ServoManager(TM) software CE (EMC & LVD)
Datasheet
Description
Available in both 120/240 VAC and 480 VAC input versions Current output from 2.5A RMS continuous to 155A RMS continuous Available with ETHERNET Powerlink Certified Category 3 Safety (EN954-1 Cat. 3) Programs in all five IEC61131-3 International programming standard Scalable control technology: preset indexer to fully programmable Advanced following and camming support Support for SSI feedback for additional load control Resolver, Encoder, Sine-Cosine or Stegmann feedback Multiple fieldbus options, including DeviceNet Internal regeneration circuitry with external resistor connections Easy-to-use wizards-based configuration via C3 ServoManager(TM) Full diagnostic, tuning and 4-channel oscilloscope features provided in the standard C3 ServoManager(TM) software CE (EMC & LVD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Powerlink Servo Drive Compax3
Available in both 120/240 VAC and 480 VAC input versions Current output from 2.5A RMS continuous to 155A RMS continuous Available with ETHERNET Powerlink Certified Category 3 Safety (EN954-1 Cat. 3) Programs in all five IEC61131-3 International programming standard Scalable control technology: preset indexer to fully programmable Advanced following and camming support Support for SSI feedback for additional load control Resolver, Encoder, Sine-Cosine or Stegmann feedback Multiple fieldbus options, including DeviceNet Internal regeneration circuitry with external resistor connections Easy-to-use wizards-based configuration via C3 ServoManager(TM) Full diagnostic, tuning and 4-channel oscilloscope features provided in the standard C3 ServoManager(TM) software CE (EMC & LVD)
  • Available in both 120/240 VAC and 480 VAC input versions
  • Current output from 2.5A RMS continuous to 155A RMS continuous
  • Available with ETHERNET Powerlink
  • Certified Category 3 Safety (EN954-1 Cat. 3)
  • Programs in all five IEC61131-3 International programming standard
  • Scalable control technology: preset indexer to fully programmable
  • Advanced following and camming support
  • Support for SSI feedback for additional load control
  • Resolver, Encoder, Sine-Cosine or Stegmann feedback
  • Multiple fieldbus options, including DeviceNet
  • Internal regeneration circuitry with external resistor connections
  • Easy-to-use wizards-based configuration via C3 ServoManager(TM)
  • Full diagnostic, tuning and 4-channel oscilloscope features provided in the standard C3 ServoManager(TM) software
  • CE (EMC & LVD)
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Servo Drives
Product Number Compax3
Product Name Ethernet Powerlink Servo Drive
Description Regenerative; Controller / Drive
Drive Architecture Analog
Axes 1.0
Commutation Sinusoidal
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-3R8A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Description Multi-Axis; Speed Controller; Amplifier
Drive Architecture Analog
Axes 1.0
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE8444SL - TLE8444SL - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Servo Drive/Servo Control - 1112868 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 230 volts
Continuous Current 9 to 10 amps
View Details