Parker Hannifin/Electromechanical Automation Enclosure B8872

Description
PV SWITCH HOUSING MACHINING. FREE 2 YEAR RADWELL WARRANTY
Description
PV SWITCH HOUSING MACHINING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 59339212 - Radwell International
Willingboro, NJ, United States
Enclosure
59339212
Enclosure 59339212
PV SWITCH HOUSING MACHINING. FREE 2 YEAR RADWELL WARRANTY

PV SWITCH HOUSING MACHINING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 59339212
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-507 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers