Parker Hannifin Corporation Pneumatic Manual Control Valves B43003FS

Description
Parker B43003FS
Request a Quote
Description
Parker B43003FS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 3896589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
3896589
Pneumatic Manual Control Valves 3896589
Parker B43003FS

Parker B43003FS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3896589
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Die cast zinc
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
APCO Rubber Flapper Swing Check Valves (CRF) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details