Parker Hannifin / Fluid Connectors / Fluid System Connectors Blow Guns AK13

Description
Legris AK13 Blow Gun
Request a Quote
Description
Legris AK13 Blow Gun
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blow Guns - 2709923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blow Guns
2709923
Blow Guns 2709923
Legris AK13 Blow Gun

Legris AK13 Blow Gun

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Blow Guns
Product Number 2709923
Product Name Blow Guns
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details