- Trained on our vast library of engineering resources.

Parker Hannifin / Automation / Electromechanical Division - Europe Direct Torque Motor ACT Series ACT1550215MA2

Description
The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Torque Motor ACT Series ACT1550215MA2
The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm

The high inertia torque motor with outer rotor:

  • High Precision
  • High Dynamic Stiffness
  • Stall Torque Range 15 ... 30 Nm
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Brushless Motors
Product Number ACT1550215MA2
Product Name Direct Torque Motor ACT Series
Motor Type AC Servo
AC Voltage & Frequency 400V
Continuous Torque 132.7 In-lbs (153 kg-cm)
Rotor Inertia 4871 oz-in-sec² (34397 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 400V AC Rotary Servo Motor - HPK-E1307C-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
16ECP24 Slotless Brushless DC motor - 16ECP24 8B 87 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless Motor With Gearhead - BD-265002 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
Standard DC Voltage 24V
View Details