Parker Hannifin/Electromechanical Automation Pneumatic Fitting & Accessories A6TPL

Description
PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: PLUG ; TUBE OUTSIDE DIAMETER (MM): 0.375 IN; 0.375 ; TUBE OUTSIDE DIAMETER (INCH): 0.375 IN; 0.375 ; MAXIMUM WORKING PRESSURE (PSI): 230.00 ; MATERIAL: KYNAR; KYNAR ; COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: PLUG ; TUBE OUTSIDE DIAMETER (MM): 0.375 IN; 0.375 ; TUBE OUTSIDE DIAMETER (INCH): 0.375 IN; 0.375 ; MAXIMUM WORKING PRESSURE (PSI): 230.00 ; MATERIAL: KYNAR; KYNAR ; COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 15108991 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
15108991
Pneumatic Fitting & Accessories 15108991
PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: PLUG ; TUBE OUTSIDE DIAMETER (MM): 0.375 IN; 0.375 ; TUBE OUTSIDE DIAMETER (INCH): 0.375 IN; 0.375 ; MAXIMUM WORKING PRESSURE (PSI): 230.00 ; MATERIAL: KYNAR; KYNAR ; COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: PLUG ; TUBE OUTSIDE DIAMETER (MM): 0.375 IN; 0.375 ; TUBE OUTSIDE DIAMETER (INCH): 0.375 IN; 0.375 ; MAXIMUM WORKING PRESSURE (PSI): 230.00 ; MATERIAL: KYNAR; KYNAR ; COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 15108991
Product Name Pneumatic Fitting & Accessories
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61060 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
Pneumatic Fitting & Accessories - 89003914 - Radwell International
Specs
Fitting Type Elbow Fitting; Adapter Fitting
View Details
5/16-24 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - MCBL-14-51624 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details