SSD Drives, a Division of Parker Hannifin Corp. Strain Relief; Accessory Type Barber Colman A-7124

Description
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:Thermocouple Lead Wire Plug/Jack; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:Thermocouple Lead Wire Plug/Jack; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Accessory Type Barber Colman - 52F5128 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Accessory Type Barber Colman
52F5128
Strain Relief; Accessory Type Barber Colman 52F5128
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:Thermocouple Lead Wire Plug/Jack; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: NA

STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:Thermocouple Lead Wire Plug/Jack; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 52F5128
Product Name Strain Relief; Accessory Type Barber Colman
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206966-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Metric Liquid Tight Strain Relief Nickel-Plated Dome - 85824920 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.236 inch (4 to 6 mm)
View Details
Gland, Cable; Polyamide 6; PG 9; 2.5 to8 mm; 15.2 mm; 35 mm; Neoprene; IP 68 - 70075254 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details