Parker Hannifin/Electromechanical Automation Hydraulic Filter & Assembly & Components & Kit 924453Q

Description
HYDRAULIC FILTER, 10 MICRON RATING, 10 GPM MAX FLOW RATE, FIBERGLASS FILTER MEDIA, NITRILE SEAL MATERIAL, 1-5/8 INCH BORE, 3-5/8 INCH OD, 9-3/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC FILTER, 10 MICRON RATING, 10 GPM MAX FLOW RATE, FIBERGLASS FILTER MEDIA, NITRILE SEAL MATERIAL, 1-5/8 INCH BORE, 3-5/8 INCH OD, 9-3/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 504631 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
504631
Hydraulic Filter & Assembly & Components & Kit 504631
HYDRAULIC FILTER, 10 MICRON RATING, 10 GPM MAX FLOW RATE, FIBERGLASS FILTER MEDIA, NITRILE SEAL MATERIAL, 1-5/8 INCH BORE, 3-5/8 INCH OD, 9-3/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC FILTER, 10 MICRON RATING, 10 GPM MAX FLOW RATE, FIBERGLASS FILTER MEDIA, NITRILE SEAL MATERIAL, 1-5/8 INCH BORE, 3-5/8 INCH OD, 9-3/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 504631
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296442 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details