Parker Hannifin / Fluid Connectors / Fluid System Connectors 7776 04 00

Description
Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions. Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable Manufacturer Series = 7776 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar CAD Drawing = 3D CAD Model
Request a Quote
Description
Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions. Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable Manufacturer Series = 7776 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2275133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions. Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable Manufacturer Series = 7776 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar CAD Drawing = 3D CAD Model

Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions.
Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable
Manufacturer Series = 7776
Type = Supply
Inlet Port Type = Tube
Tube Inlet Port = 4mm
Outlet Port Type = Tube
Tube Outlet Port = 4mm
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 2275133
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details
Restriction orifice plates - FPD190 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Barbed Tubing Union, Orifice - MHU_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
2.5 mm 303 Stainless Steel Press-In Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details