Triple-Lok® 37° fittings have a reliable leak free connection and are an excellent solution in high pressure hydraulic areas. Typical applications are in the military, agriculture, construction and engine transmission.
Connector B = BSPP 1/4-19 Male
Material = Steel
Finish = Zinc Chromium 6
Connector B - Gender = Male
Connector B - Thread Standard = BSPP
Maximum Operating Pressure = 6000 psi
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 8712281 |
Fitting Type | Hydraulic Fitting |