Parker Hannifin / Fluid Connectors / Fluid System Connectors Pneumatic Fittings 3198 10 13

Description
Legris 3198 10 13 Pneumatic Fitting
Request a Quote
Description
Legris 3198 10 13 Pneumatic Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fittings - 1825147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
1825147
Pneumatic Fittings 1825147
Legris 3198 10 13 Pneumatic Fitting

Legris 3198 10 13 Pneumatic Fitting

Supplier's Site
Pneumatic Fitting & Accessories - 23326386 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
23326386
Pneumatic Fitting & Accessories 23326386
PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: MALE BRANCH TEE ; TUBE OUTSIDE DIAMETER (MM): 10 ; MAXIMUM WORKING PRESSURE (PSI): 290.00 ; MATERIAL: GLASS REINFORCED NYLON/NICKEL PLATED BRASS ; THREAD SIZE: 0.25 ; THREAD TYPE: BSPP. FREE 2 YEAR RADWELL WARRANTY

PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: MALE BRANCH TEE ; TUBE OUTSIDE DIAMETER (MM): 10 ; MAXIMUM WORKING PRESSURE (PSI): 290.00 ; MATERIAL: GLASS REINFORCED NYLON/NICKEL PLATED BRASS ; THREAD SIZE: 0.25 ; THREAD TYPE: BSPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Pneumatic Fittings Tube Fittings
Product Number 1825147 23326386
Product Name Pneumatic Fittings Pneumatic Fitting & Accessories
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Coupler Fitting - 900453 - EXAIR
Specs
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
ISO 7241 A Push Pull Male Coupler with Female Thread - QCM-1616-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Steel
View Details
Quick Disconnect 1/4, Brassto 3/8
Specs
Fitting Type Pipe Fitting; Quick Coupler
Material Brass/Bronze; Brass
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details