Parker Hannifin / Automation / Electromechanical Division - Europe TPDM Triple Axis Drive 2 Axis

Description
Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2 Auxiliary Encoder: 1 in input and 1 in output for each axis I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output for each axis Communication Interface: USB port Field Bus: CanOpen (DSP 402) Certification: UL/CSA Operating Modes: torque, speed, position, electronic gear, cam & CanOpen DSP402 Programming: PicoPLC Option: gateway (Profibus, Devicenet), I/O box, EtherCAT, advanced safety torque off, front panel customization Configurator: MotionWiz with Oscilloscope function, real time and debugging features Local configuration: 3 multi purpose LED, 5 digits display and 3 push buttons keypad Mounting: wall mounting, feed-through, cold plate (option) Removable SD card (software upgrade, parameters and applicative memorization) Safety Technology (SS1, SS2, SLS, SLPR, SOS, SLI, SDI, SLPA)
Description
Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2 Auxiliary Encoder: 1 in input and 1 in output for each axis I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output for each axis Communication Interface: USB port Field Bus: CanOpen (DSP 402) Certification: UL/CSA Operating Modes: torque, speed, position, electronic gear, cam & CanOpen DSP402 Programming: PicoPLC Option: gateway (Profibus, Devicenet), I/O box, EtherCAT, advanced safety torque off, front panel customization Configurator: MotionWiz with Oscilloscope function, real time and debugging features Local configuration: 3 multi purpose LED, 5 digits display and 3 push buttons keypad Mounting: wall mounting, feed-through, cold plate (option) Removable SD card (software upgrade, parameters and applicative memorization) Safety Technology (SS1, SS2, SLS, SLPR, SOS, SLI, SDI, SLPA)

Suppliers

Company
Product
Description
Supplier Links
TPDM Triple Axis Drive 2 Axis
Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2 Auxiliary Encoder: 1 in input and 1 in output for each axis I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output for each axis Communication Interface: USB port Field Bus: CanOpen (DSP 402) Certification: UL/CSA Operating Modes: torque, speed, position, electronic gear, cam & CanOpen DSP402 Programming: PicoPLC Option: gateway (Profibus, Devicenet), I/O box, EtherCAT, advanced safety torque off, front panel customization Configurator: MotionWiz with Oscilloscope function, real time and debugging features Local configuration: 3 multi purpose LED, 5 digits display and 3 push buttons keypad Mounting: wall mounting, feed-through, cold plate (option) Removable SD card (software upgrade, parameters and applicative memorization) Safety Technology (SS1, SS2, SLS, SLPR, SOS, SLI, SDI, SLPA)
  • Feedback supported: Resolver, SinCos, SinCos + EnDat, SinCos + Hiperface, SinCos (1 per pole pitch), Quadrature, Quadrature + Hall, SinCos + Hall, EnDat 2.2
  • Auxiliary Encoder: 1 in input and 1 in output for each axis
  • I/O: 4 digital Input, 2 digital output, 1 analog input and 1 analog output for each axis
  • Communication Interface: USB port
  • Field Bus: CanOpen (DSP 402)
  • Certification: UL/CSA
  • Operating Modes: torque, speed, position, electronic gear, cam & CanOpen DSP402
  • Programming: PicoPLC
  • Option: gateway (Profibus, Devicenet), I/O box, EtherCAT, advanced safety torque off, front panel customization
  • Configurator: MotionWiz with Oscilloscope function, real time and debugging features
  • Local configuration: 3 multi purpose LED, 5 digits display and 3 push buttons keypad
  • Mounting: wall mounting, feed-through, cold plate (option)
  • Removable SD card
    (software upgrade, parameters and applicative memorization)
  • Safety Technology (SS1, SS2, SLS, SLPR, SOS, SLI, SDI, SLPA)
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Servo Drives
Product Number 2 Axis
Product Name TPDM Triple Axis Drive
Description Multi-Axis
Drive Architecture Digital
Axes 1.0 to 2.0
Commutation Trapezoidal
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-2550A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 25 amps
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G - TLE4729G - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PIglide Motion Controller for One Axis - A-811.CE - PI (Physik Instrumente) L.P.
Specs
Description PC-Based
Axes 1.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details
End position controller - SPC11-POT-TLF - Festo Corporation
Specs
Communication SUB-D 15-pin Plug
Operating Temperature 0 to 50 C (32 to 122 F)
View Details