Parker Hannifin Corporation RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 10-04-W267-6502

Description
CHO-SEAL 6502 NI/AL 0.090" 1'
Description
CHO-SEAL 6502 NI/AL 0.090" 1'

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 10-04-W267-6502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
10-04-W267-6502
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 10-04-W267-6502
CHO-SEAL 6502 NI/AL 0.090" 1'

CHO-SEAL 6502 NI/AL 0.090" 1'

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 10-04-W267-6502
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -29 to 66 C (-20 to 151 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-5903-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 21.1 mA
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details