Parker Hannifin Corporation RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 10-04-2737-S6305

Description
CHO-SEAL S6305 NI/C 0.250" 1'
Description
CHO-SEAL S6305 NI/C 0.250" 1'

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 10-04-2737-S6305 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
10-04-2737-S6305
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 10-04-2737-S6305
CHO-SEAL S6305 NI/C 0.250" 1'

CHO-SEAL S6305 NI/C 0.250" 1'

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 10-04-2737-S6305
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -29 to 66 C (-20 to 151 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4765-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details